Vishay Intertechnology, Inc. Vishay/DaleRES 5.60K OHM 1/3W 0.1% 1210 TNPW12105K60BETA

Description
Vishay/DaleRES 5.60Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 5.60Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 5.60K OHM 1/3W 0.1% 1210 - TNPW12105K60BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 5.60K OHM 1/3W 0.1% 1210
TNPW12105K60BETA
Vishay/DaleRES 5.60K OHM 1/3W 0.1% 1210 TNPW12105K60BETA
Vishay/DaleRES 5.60Kohm 1/3W 0.1% 1210

Vishay/DaleRES 5.60Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12105K60BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12105K60BETA-ND
Chip Resistor - Surface Mount TNPW12105K60BETA-ND
5.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

5.6 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12105K60BETA TNPW12105K60BETA-ND
Product Name Vishay/DaleRES 5.60K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 5600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers