Vishay Intertechnology, Inc. RES 5.36K OHM 1/3W 0.1% 1210 TNPW12105K36BEEN

Description
RES 5.36Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 5.36Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM 1/3W 0.1% 1210 - TNPW12105K36BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM 1/3W 0.1% 1210
TNPW12105K36BEEN
RES 5.36K OHM 1/3W 0.1% 1210 TNPW12105K36BEEN
RES 5.36Kohm 1/3W 0.1% 1210

RES 5.36Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12105K36BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12105K36BEEN-ND
Chip Resistor - Surface Mount TNPW12105K36BEEN-ND
5.36 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.36 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12105K36BEEN TNPW12105K36BEEN-ND
Product Name RES 5.36K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2672FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Surface Mount Resistors - 2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6340 ohms
View Details
6 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details