Vishay Intertechnology, Inc. Vishay/DaleRES 5.36K OHM 1/3W 0.1% 1210 TNPW12105K36BEEA

Description
Vishay/DaleRES 5.36Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 5.36Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 5.36K OHM 1/3W 0.1% 1210 - TNPW12105K36BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 5.36K OHM 1/3W 0.1% 1210
TNPW12105K36BEEA
Vishay/DaleRES 5.36K OHM 1/3W 0.1% 1210 TNPW12105K36BEEA
Vishay/DaleRES 5.36Kohm 1/3W 0.1% 1210

Vishay/DaleRES 5.36Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12105K36BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12105K36BEEA-ND
Chip Resistor - Surface Mount TNPW12105K36BEEA-ND
5.36 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.36 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12105K36BEEA TNPW12105K36BEEA-ND
Product Name Vishay/DaleRES 5.36K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 5360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details