Vishay Intertechnology, Inc. RES 5.11K OHM 1/3W 0.1% 1210 TNPW12105K11BEEN

Description
RES 5.11Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 5.11Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11K OHM 1/3W 0.1% 1210 - TNPW12105K11BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/3W 0.1% 1210
TNPW12105K11BEEN
RES 5.11K OHM 1/3W 0.1% 1210 TNPW12105K11BEEN
RES 5.11Kohm 1/3W 0.1% 1210

RES 5.11Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12105K11BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12105K11BEEN-ND
Chip Resistor - Surface Mount TNPW12105K11BEEN-ND
5.11 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.11 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12105K11BEEN TNPW12105K11BEEN-ND
Product Name RES 5.11K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 5110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1363294 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details