Vishay Intertechnology, Inc. RES 5.10K OHM 1/3W 0.1% 1210 TNPW12105K10BETA

Description
RES 5.10Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 5.10Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10K OHM 1/3W 0.1% 1210 - TNPW12105K10BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10K OHM 1/3W 0.1% 1210
TNPW12105K10BETA
RES 5.10K OHM 1/3W 0.1% 1210 TNPW12105K10BETA
RES 5.10Kohm 1/3W 0.1% 1210

RES 5.10Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12105K10BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12105K10BETA-ND
Chip Resistor - Surface Mount TNPW12105K10BETA-ND
5.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

5.1 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12105K10BETA TNPW12105K10BETA-ND
Product Name RES 5.10K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 5100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details