Vishay Intertechnology, Inc. RES 59.0K OHM 1/3W 0.1% 1210 TNPW121059K0BETA

Description
RES 59.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 59.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0K OHM 1/3W 0.1% 1210 - TNPW121059K0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0K OHM 1/3W 0.1% 1210
TNPW121059K0BETA
RES 59.0K OHM 1/3W 0.1% 1210 TNPW121059K0BETA
RES 59.0Kohm 1/3W 0.1% 1210

RES 59.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121059K0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121059K0BETA-ND
Chip Resistor - Surface Mount TNPW121059K0BETA-ND
59 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

59 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121059K0BETA TNPW121059K0BETA-ND
Product Name RES 59.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 59000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1676394-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 60.4 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers