Vishay Intertechnology, Inc. Vishay/DaleRES 590 OHM 1/3W 0.1% 1210 TNPW1210590RBETA

Description
Vishay/DaleRES 590ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 590ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 590 OHM 1/3W 0.1% 1210 - TNPW1210590RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 590 OHM 1/3W 0.1% 1210
TNPW1210590RBETA
Vishay/DaleRES 590 OHM 1/3W 0.1% 1210 TNPW1210590RBETA
Vishay/DaleRES 590ohm 1/3W 0.1% 1210

Vishay/DaleRES 590ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210590RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210590RBETA-ND
Chip Resistor - Surface Mount TNPW1210590RBETA-ND
590 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

590 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 590 Ohm, 0.1%, 25 Ppm Vishay - 66C1746 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 590 Ohm, 0.1%, 25 Ppm Vishay
66C1746
Tnpw, 1210, 590 Ohm, 0.1%, 25 Ppm Vishay 66C1746
TNPW, 1210, 590 Ohm, 0.1%, 25 ppm

TNPW, 1210, 590 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210590RBETA TNPW1210590RBETA-ND 66C1746
Product Name Vishay/DaleRES 590 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 590 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 590 ohms 590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details