Vishay Intertechnology, Inc. RES 576 OHM 1/3W 0.1% 1210 TNPW1210576RBEEN

Description
RES 576ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 576ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576 OHM 1/3W 0.1% 1210 - TNPW1210576RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576 OHM 1/3W 0.1% 1210
TNPW1210576RBEEN
RES 576 OHM 1/3W 0.1% 1210 TNPW1210576RBEEN
RES 576ohm 1/3W 0.1% 1210

RES 576ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210576RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210576RBEEN-ND
Chip Resistor - Surface Mount TNPW1210576RBEEN-ND
576 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

576 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210576RBEEN TNPW1210576RBEEN-ND
Product Name RES 576 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 576 ohms 576 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers