Vishay Intertechnology, Inc. RES 56.0 OHM 1/3W 0.1% 1210 TNPW121056R0BETA

Description
RES 56.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 56.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0 OHM 1/3W 0.1% 1210 - TNPW121056R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/3W 0.1% 1210
TNPW121056R0BETA
RES 56.0 OHM 1/3W 0.1% 1210 TNPW121056R0BETA
RES 56.0ohm 1/3W 0.1% 1210

RES 56.0ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121056R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121056R0BETA-ND
Chip Resistor - Surface Mount TNPW121056R0BETA-ND
56 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

56 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121056R0BETA TNPW121056R0BETA-ND
Product Name RES 56.0 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 56 ohms 56 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JTTD1003FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-2176070-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33 ohms
View Details
4 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details