Vishay Intertechnology, Inc. Vishay/DaleRES 562 OHM 1/3W 0.1% 1210 TNPW1210562RBETA

Description
Vishay/DaleRES 562ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 562ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 562 OHM 1/3W 0.1% 1210 - TNPW1210562RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 562 OHM 1/3W 0.1% 1210
TNPW1210562RBETA
Vishay/DaleRES 562 OHM 1/3W 0.1% 1210 TNPW1210562RBETA
Vishay/DaleRES 562ohm 1/3W 0.1% 1210

Vishay/DaleRES 562ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210562RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210562RBETA-ND
Chip Resistor - Surface Mount TNPW1210562RBETA-ND
562 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

562 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210562RBETA TNPW1210562RBETA-ND
Product Name Vishay/DaleRES 562 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 562 ohms 562 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data