Vishay Intertechnology, Inc. RES 54.9 OHM 1/3W 0.1% 1210 TNPW121054R9BETA

Description
RES 54.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 54.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/3W 0.1% 1210 - TNPW121054R9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/3W 0.1% 1210
TNPW121054R9BETA
RES 54.9 OHM 1/3W 0.1% 1210 TNPW121054R9BETA
RES 54.9ohm 1/3W 0.1% 1210

RES 54.9ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121054R9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121054R9BETA-ND
Chip Resistor - Surface Mount TNPW121054R9BETA-ND
54.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

54.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121054R9BETA TNPW121054R9BETA-ND
Product Name RES 54.9 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details