Vishay Intertechnology, Inc. RES 54.9 OHM 1/3W 0.1% 1210 TNPW121054R9BEEN

Description
RES 54.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 54.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/3W 0.1% 1210 - TNPW121054R9BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/3W 0.1% 1210
TNPW121054R9BEEN
RES 54.9 OHM 1/3W 0.1% 1210 TNPW121054R9BEEN
RES 54.9ohm 1/3W 0.1% 1210

RES 54.9ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121054R9BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121054R9BEEN-ND
Chip Resistor - Surface Mount TNPW121054R9BEEN-ND
54.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121054R9BEEN TNPW121054R9BEEN-ND
Product Name RES 54.9 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details