Vishay Intertechnology, Inc. RES 54.9 OHM 1/3W 0.1% 1210 TNPW121054R9BEEA

Description
RES 54.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 54.9ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/3W 0.1% 1210 - TNPW121054R9BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/3W 0.1% 1210
TNPW121054R9BEEA
RES 54.9 OHM 1/3W 0.1% 1210 TNPW121054R9BEEA
RES 54.9ohm 1/3W 0.1% 1210

RES 54.9ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121054R9BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121054R9BEEA-ND
Chip Resistor - Surface Mount TNPW121054R9BEEA-ND
54.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

54.9 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121054R9BEEA TNPW121054R9BEEA-ND
Product Name RES 54.9 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details