Vishay Intertechnology, Inc. Vishay/DaleRES 536 OHM 1/3W 0.1% 1210 TNPW1210536RBETA

Description
Vishay/DaleRES 536ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 536ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 536 OHM 1/3W 0.1% 1210 - TNPW1210536RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 536 OHM 1/3W 0.1% 1210
TNPW1210536RBETA
Vishay/DaleRES 536 OHM 1/3W 0.1% 1210 TNPW1210536RBETA
Vishay/DaleRES 536ohm 1/3W 0.1% 1210

Vishay/DaleRES 536ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210536RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210536RBETA-ND
Chip Resistor - Surface Mount TNPW1210536RBETA-ND
536 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

536 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210536RBETA TNPW1210536RBETA-ND
Product Name Vishay/DaleRES 536 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 536 ohms 536 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details