Vishay Intertechnology, Inc. RES 536K OHM 1/3W 0.1% 1210 TNPW1210536KBEEA

Description
RES 536Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 536Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 536K OHM 1/3W 0.1% 1210 - TNPW1210536KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 536K OHM 1/3W 0.1% 1210
TNPW1210536KBEEA
RES 536K OHM 1/3W 0.1% 1210 TNPW1210536KBEEA
RES 536Kohm 1/3W 0.1% 1210

RES 536Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210536KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210536KBEEA-ND
Chip Resistor - Surface Mount TNPW1210536KBEEA-ND
536 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

536 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210536KBEEA TNPW1210536KBEEA-ND
Product Name RES 536K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 536000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details