Vishay Intertechnology, Inc. RES 52.3 OHM 1/3W 0.1% 1210 TNPW121052R3BEEN

Description
RES 52.3ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 52.3ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/3W 0.1% 1210 - TNPW121052R3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/3W 0.1% 1210
TNPW121052R3BEEN
RES 52.3 OHM 1/3W 0.1% 1210 TNPW121052R3BEEN
RES 52.3ohm 1/3W 0.1% 1210

RES 52.3ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121052R3BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121052R3BEEN-ND
Chip Resistor - Surface Mount TNPW121052R3BEEN-ND
52.3 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

52.3 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121052R3BEEN TNPW121052R3BEEN-ND
Product Name RES 52.3 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 52.3 ohms 52.3 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 226 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1962FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details