Vishay Intertechnology, Inc. Vishay/DaleRES 4.70K OHM 1/3W 0.1% 1210 TNPW12104K70BETA

Description
Vishay/DaleRES 4.70Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 4.70Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 4.70K OHM 1/3W 0.1% 1210 - TNPW12104K70BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 4.70K OHM 1/3W 0.1% 1210
TNPW12104K70BETA
Vishay/DaleRES 4.70K OHM 1/3W 0.1% 1210 TNPW12104K70BETA
Vishay/DaleRES 4.70Kohm 1/3W 0.1% 1210

Vishay/DaleRES 4.70Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12104K70BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12104K70BETA-ND
Chip Resistor - Surface Mount TNPW12104K70BETA-ND
4.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

4.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12104K70BETA TNPW12104K70BETA-ND
Product Name Vishay/DaleRES 4.70K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 4700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1614881-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 42200 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details