4.32 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
RES 4.32Kohm 1/3W 0.1% 1210
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPW12104K32BETA-ND | TNPW12104K32BETA |
| Product Name | Chip Resistor - Surface Mount | RES 4.32K OHM 1/3W 0.1% 1210 |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 1210 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |