Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW121049K9BETA

Description
49.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet
Description
49.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW121049K9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121049K9BETA-ND
Chip Resistor - Surface Mount TNPW121049K9BETA-ND
49.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

49.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
RES 49.9K OHM 1/3W 0.1% 1210 - TNPW121049K9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/3W 0.1% 1210
TNPW121049K9BETA
RES 49.9K OHM 1/3W 0.1% 1210 TNPW121049K9BETA
RES 49.9Kohm 1/3W 0.1% 1210

RES 49.9Kohm 1/3W 0.1% 1210

Supplier's Site
Tnpw, 1210, 49.9 Kohm, 0.1%, 25 Ppm Vishay - 66C1717 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 49.9 Kohm, 0.1%, 25 Ppm Vishay
66C1717
Tnpw, 1210, 49.9 Kohm, 0.1%, 25 Ppm Vishay 66C1717
TNPW, 1210, 49.9 kOhm, 0.1%, 25 ppm

TNPW, 1210, 49.9 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW121049K9BETA-ND TNPW121049K9BETA 66C1717
Product Name Chip Resistor - Surface Mount RES 49.9K OHM 1/3W 0.1% 1210 Tnpw, 1210, 49.9 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details