Vishay Intertechnology, Inc. Res Thin Film 1210 49.9K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW121049K9BECN

Description
Res Thin Film 1210 49.9K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1210 49.9K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1210 49.9K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R - TNPW121049K9BECN - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1210 49.9K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R
TNPW121049K9BECN
Res Thin Film 1210 49.9K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R TNPW121049K9BECN
Res Thin Film 1210 49.9K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1210 49.9K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW121049K9BECN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121049K9BECN-ND
Chip Resistor - Surface Mount TNPW121049K9BECN-ND
49.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

49.9 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121049K9BECN TNPW121049K9BECN-ND
Product Name Res Thin Film 1210 49.9K Ohm 0.1% 1/3W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 3 watts 0.3330 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers