Vishay Intertechnology, Inc. RES 48.7 OHM 1/3W 0.1% 1210 TNPW121048R7BEEA

Description
RES 48.7ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 48.7ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 1/3W 0.1% 1210 - TNPW121048R7BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 1/3W 0.1% 1210
TNPW121048R7BEEA
RES 48.7 OHM 1/3W 0.1% 1210 TNPW121048R7BEEA
RES 48.7ohm 1/3W 0.1% 1210

RES 48.7ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121048R7BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121048R7BEEA-ND
Chip Resistor - Surface Mount TNPW121048R7BEEA-ND
48.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

48.7 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121048R7BEEA TNPW121048R7BEEA-ND
Product Name RES 48.7 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 48.7 ohms 48.7 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176763-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details