Vishay Intertechnology, Inc. RES 47.5 OHM 1/3W 0.1% 1210 TNPW121047R5BETA

Description
RES 47.5ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 47.5ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 47.5 OHM 1/3W 0.1% 1210 - TNPW121047R5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47.5 OHM 1/3W 0.1% 1210
TNPW121047R5BETA
RES 47.5 OHM 1/3W 0.1% 1210 TNPW121047R5BETA
RES 47.5ohm 1/3W 0.1% 1210

RES 47.5ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121047R5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121047R5BETA-ND
Chip Resistor - Surface Mount TNPW121047R5BETA-ND
47.5 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

47.5 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121047R5BETA TNPW121047R5BETA-ND
Product Name RES 47.5 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 47.5 ohms 47.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1005FDKR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details