Vishay Intertechnology, Inc. Vishay/DaleRES 47.0 OHM 1/3W 0.1% 1210 TNPW121047R0BETA

Description
Vishay/DaleRES 47.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 47.0ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 47.0 OHM 1/3W 0.1% 1210 - TNPW121047R0BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 47.0 OHM 1/3W 0.1% 1210
TNPW121047R0BETA
Vishay/DaleRES 47.0 OHM 1/3W 0.1% 1210 TNPW121047R0BETA
Vishay/DaleRES 47.0ohm 1/3W 0.1% 1210

Vishay/DaleRES 47.0ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121047R0BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121047R0BETA-ND
Chip Resistor - Surface Mount TNPW121047R0BETA-ND
47 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

47 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121047R0BETA TNPW121047R0BETA-ND
Product Name Vishay/DaleRES 47.0 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 47 ohms 47 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9700 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details