Vishay Intertechnology, Inc. RES 470 OHM 1/3W 0.1% 1210 TNPW1210470RBETA

Description
RES 470ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 470ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/3W 0.1% 1210 - TNPW1210470RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/3W 0.1% 1210
TNPW1210470RBETA
RES 470 OHM 1/3W 0.1% 1210 TNPW1210470RBETA
RES 470ohm 1/3W 0.1% 1210

RES 470ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210470RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210470RBETA-ND
Chip Resistor - Surface Mount TNPW1210470RBETA-ND
470 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

470 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210470RBETA TNPW1210470RBETA-ND
Product Name RES 470 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 470 ohms 470 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176765-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers