Vishay Intertechnology, Inc. Vishay/DaleRES 45.3K OHM 1/3W 0.1% 1210 TNPW121045K3BETA

Description
Vishay/DaleRES 45.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 45.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 45.3K OHM 1/3W 0.1% 1210 - TNPW121045K3BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 45.3K OHM 1/3W 0.1% 1210
TNPW121045K3BETA
Vishay/DaleRES 45.3K OHM 1/3W 0.1% 1210 TNPW121045K3BETA
Vishay/DaleRES 45.3Kohm 1/3W 0.1% 1210

Vishay/DaleRES 45.3Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121045K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121045K3BETA-ND
Chip Resistor - Surface Mount TNPW121045K3BETA-ND
45.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

45.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW121045K3BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW121045K3BETA
Chip Resistor - Surface Mount TNPW121045K3BETA
RES 45.3K OHM 0.1% 1/3W 1210

RES 45.3K OHM 0.1% 1/3W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW121045K3BETA TNPW121045K3BETA-ND TNPW121045K3BETA
Product Name Vishay/DaleRES 45.3K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Resistance Range 45300 ohms 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts 0.3330 to 0.3333 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers