Vishay Intertechnology, Inc. RES 45.3K OHM 1/3W 0.1% 1210 TNPW121045K3BEEN

Description
RES 45.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 45.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 45.3K OHM 1/3W 0.1% 1210 - TNPW121045K3BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 45.3K OHM 1/3W 0.1% 1210
TNPW121045K3BEEN
RES 45.3K OHM 1/3W 0.1% 1210 TNPW121045K3BEEN
RES 45.3Kohm 1/3W 0.1% 1210

RES 45.3Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121045K3BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121045K3BEEN-ND
Chip Resistor - Surface Mount TNPW121045K3BEEN-ND
45.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

45.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121045K3BEEN TNPW121045K3BEEN-ND
Product Name RES 45.3K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 45300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers