Vishay Intertechnology, Inc. RES 453 OHM 1/3W 0.1% 1210 TNPW1210453RBETA

Description
RES 453ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 453ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/3W 0.1% 1210 - TNPW1210453RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/3W 0.1% 1210
TNPW1210453RBETA
RES 453 OHM 1/3W 0.1% 1210 TNPW1210453RBETA
RES 453ohm 1/3W 0.1% 1210

RES 453ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210453RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210453RBETA-ND
Chip Resistor - Surface Mount TNPW1210453RBETA-ND
453 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

453 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210453RBETA TNPW1210453RBETA-ND
Product Name RES 453 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details