Vishay Intertechnology, Inc. Vishay/DaleRES 442 OHM 1/3W 0.1% 1210 TNPW1210442RBETA

Description
Vishay/DaleRES 442ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 442ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 442 OHM 1/3W 0.1% 1210 - TNPW1210442RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 442 OHM 1/3W 0.1% 1210
TNPW1210442RBETA
Vishay/DaleRES 442 OHM 1/3W 0.1% 1210 TNPW1210442RBETA
Vishay/DaleRES 442ohm 1/3W 0.1% 1210

Vishay/DaleRES 442ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210442RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210442RBETA-ND
Chip Resistor - Surface Mount TNPW1210442RBETA-ND
442 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

442 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210442RBETA TNPW1210442RBETA-ND
Product Name Vishay/DaleRES 442 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 442 ohms 442 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers