Vishay Intertechnology, Inc. RES 43.2K OHM 1/3W 0.1% 1210 TNPW121043K2BEEN

Description
RES 43.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 43.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/3W 0.1% 1210 - TNPW121043K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/3W 0.1% 1210
TNPW121043K2BEEN
RES 43.2K OHM 1/3W 0.1% 1210 TNPW121043K2BEEN
RES 43.2Kohm 1/3W 0.1% 1210

RES 43.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121043K2BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121043K2BEEN-ND
Chip Resistor - Surface Mount TNPW121043K2BEEN-ND
43.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121043K2BEEN TNPW121043K2BEEN-ND
Product Name RES 43.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 43200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2567735P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details