Vishay Intertechnology, Inc. Vishay/DaleRES 43.0K OHM 1/3W 0.1% 1210 TNPW121043K0BEEN

Description
Vishay/DaleRES 43.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 43.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 43.0K OHM 1/3W 0.1% 1210 - TNPW121043K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 43.0K OHM 1/3W 0.1% 1210
TNPW121043K0BEEN
Vishay/DaleRES 43.0K OHM 1/3W 0.1% 1210 TNPW121043K0BEEN
Vishay/DaleRES 43.0Kohm 1/3W 0.1% 1210

Vishay/DaleRES 43.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121043K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121043K0BEEN-ND
Chip Resistor - Surface Mount TNPW121043K0BEEN-ND
43 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

43 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121043K0BEEN TNPW121043K0BEEN-ND
Product Name Vishay/DaleRES 43.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 43000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details