Vishay Intertechnology, Inc. RES 430 OHM 1/3W 0.1% 1210 TNPW1210430RBETA

Description
RES 430ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 430ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430 OHM 1/3W 0.1% 1210 - TNPW1210430RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430 OHM 1/3W 0.1% 1210
TNPW1210430RBETA
RES 430 OHM 1/3W 0.1% 1210 TNPW1210430RBETA
RES 430ohm 1/3W 0.1% 1210

RES 430ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210430RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210430RBETA-ND
Chip Resistor - Surface Mount TNPW1210430RBETA-ND
430 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

430 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210430RBETA TNPW1210430RBETA-ND
Product Name RES 430 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 430 ohms 430 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers