Vishay Intertechnology, Inc. RES 430K OHM 1/3W 0.1% 1210 TNPW1210430KBETA

Description
RES 430Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 430Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 430K OHM 1/3W 0.1% 1210 - TNPW1210430KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 430K OHM 1/3W 0.1% 1210
TNPW1210430KBETA
RES 430K OHM 1/3W 0.1% 1210 TNPW1210430KBETA
RES 430Kohm 1/3W 0.1% 1210

RES 430Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210430KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210430KBETA-ND
Chip Resistor - Surface Mount TNPW1210430KBETA-ND
430 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

430 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210430KBETA TNPW1210430KBETA-ND
Product Name RES 430K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 430000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details