Vishay Intertechnology, Inc. RES 42.2K OHM 1/3W 0.1% 1210 TNPW121042K2BEEN

Description
RES 42.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 42.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/3W 0.1% 1210 - TNPW121042K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/3W 0.1% 1210
TNPW121042K2BEEN
RES 42.2K OHM 1/3W 0.1% 1210 TNPW121042K2BEEN
RES 42.2Kohm 1/3W 0.1% 1210

RES 42.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121042K2BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121042K2BEEN-ND
Chip Resistor - Surface Mount TNPW121042K2BEEN-ND
42.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

42.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121042K2BEEN TNPW121042K2BEEN-ND
Product Name RES 42.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 42200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567769 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1183FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details