Vishay Intertechnology, Inc. Vishay/DaleRES 422 OHM 1/3W 0.1% 1210 TNPW1210422RBEEN

Description
Vishay/DaleRES 422ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 422ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 422 OHM 1/3W 0.1% 1210 - TNPW1210422RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 422 OHM 1/3W 0.1% 1210
TNPW1210422RBEEN
Vishay/DaleRES 422 OHM 1/3W 0.1% 1210 TNPW1210422RBEEN
Vishay/DaleRES 422ohm 1/3W 0.1% 1210

Vishay/DaleRES 422ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210422RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210422RBEEN-ND
Chip Resistor - Surface Mount TNPW1210422RBEEN-ND
422 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

422 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210422RBEEN TNPW1210422RBEEN-ND
Product Name Vishay/DaleRES 422 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 422 ohms 422 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623726-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6800 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details