Vishay Intertechnology, Inc. Vishay/DaleRES 422K OHM 1/3W 0.1% 1210 TNPW1210422KBETA

Description
Vishay/DaleRES 422Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 422Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 422K OHM 1/3W 0.1% 1210 - TNPW1210422KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 422K OHM 1/3W 0.1% 1210
TNPW1210422KBETA
Vishay/DaleRES 422K OHM 1/3W 0.1% 1210 TNPW1210422KBETA
Vishay/DaleRES 422Kohm 1/3W 0.1% 1210

Vishay/DaleRES 422Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210422KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210422KBETA-ND
Chip Resistor - Surface Mount TNPW1210422KBETA-ND
422 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

422 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210422KBETA TNPW1210422KBETA-ND
Product Name Vishay/DaleRES 422K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 422000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3604FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers