Vishay Intertechnology, Inc. RES 40.2K OHM 1/3W 0.1% 1210 TNPW121040K2BEEN

Description
RES 40.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 40.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1/3W 0.1% 1210 - TNPW121040K2BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1/3W 0.1% 1210
TNPW121040K2BEEN
RES 40.2K OHM 1/3W 0.1% 1210 TNPW121040K2BEEN
RES 40.2Kohm 1/3W 0.1% 1210

RES 40.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121040K2BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121040K2BEEN-ND
Chip Resistor - Surface Mount TNPW121040K2BEEN-ND
40.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

40.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121040K2BEEN TNPW121040K2BEEN-ND
Product Name RES 40.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 40200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 750 ohms
View Details
5 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details