Vishay Intertechnology, Inc. RES 402 OHM 1/3W 0.1% 1210 TNPW1210402RBEEA

Description
RES 402ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 402ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 402 OHM 1/3W 0.1% 1210 - TNPW1210402RBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1/3W 0.1% 1210
TNPW1210402RBEEA
RES 402 OHM 1/3W 0.1% 1210 TNPW1210402RBEEA
RES 402ohm 1/3W 0.1% 1210

RES 402ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210402RBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210402RBEEA-ND
Chip Resistor - Surface Mount TNPW1210402RBEEA-ND
402 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

402 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210402RBEEA TNPW1210402RBEEA-ND
Product Name RES 402 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 402 ohms 402 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573219 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 47000 ohms
View Details