Vishay Intertechnology, Inc. RES 3.65K OHM 1/3W 0.1% 1210 TNPW12103K65BETA

Description
RES 3.65Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 3.65Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/3W 0.1% 1210 - TNPW12103K65BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/3W 0.1% 1210
TNPW12103K65BETA
RES 3.65K OHM 1/3W 0.1% 1210 TNPW12103K65BETA
RES 3.65Kohm 1/3W 0.1% 1210

RES 3.65Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12103K65BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12103K65BETA-ND
Chip Resistor - Surface Mount TNPW12103K65BETA-ND
3.65 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

3.65 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12103K65BETA TNPW12103K65BETA-ND
Product Name RES 3.65K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 3650 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614973-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers