Vishay Intertechnology, Inc. Vishay/DaleRES 3.40K OHM 1/3W 0.1% 1210 TNPW12103K40BEEN

Description
Vishay/DaleRES 3.40Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 3.40Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 3.40K OHM 1/3W 0.1% 1210 - TNPW12103K40BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 3.40K OHM 1/3W 0.1% 1210
TNPW12103K40BEEN
Vishay/DaleRES 3.40K OHM 1/3W 0.1% 1210 TNPW12103K40BEEN
Vishay/DaleRES 3.40Kohm 1/3W 0.1% 1210

Vishay/DaleRES 3.40Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12103K40BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12103K40BEEN-ND
Chip Resistor - Surface Mount TNPW12103K40BEEN-ND
3.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12103K40BEEN TNPW12103K40BEEN-ND
Product Name Vishay/DaleRES 3.40K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 3400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176769-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details