Vishay Intertechnology, Inc. RES 3.30K OHM 1/3W 0.1% 1210 TNPW12103K30BEEA

Description
RES 3.30Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 3.30Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.30K OHM 1/3W 0.1% 1210 - TNPW12103K30BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.30K OHM 1/3W 0.1% 1210
TNPW12103K30BEEA
RES 3.30K OHM 1/3W 0.1% 1210 TNPW12103K30BEEA
RES 3.30Kohm 1/3W 0.1% 1210

RES 3.30Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12103K30BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12103K30BEEA-ND
Chip Resistor - Surface Mount TNPW12103K30BEEA-ND
3.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12103K30BEEA TNPW12103K30BEEA-ND
Product Name RES 3.30K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 3300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details