Vishay Intertechnology, Inc. RES 3.00K OHM 1/3W 0.1% 1210 TNPW12103K00BEEA

Description
RES 3.00Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 3.00Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/3W 0.1% 1210 - TNPW12103K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/3W 0.1% 1210
TNPW12103K00BEEA
RES 3.00K OHM 1/3W 0.1% 1210 TNPW12103K00BEEA
RES 3.00Kohm 1/3W 0.1% 1210

RES 3.00Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW12103K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12103K00BEEA-ND
Chip Resistor - Surface Mount TNPW12103K00BEEA-ND
3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12103K00BEEA TNPW12103K00BEEA-ND
Product Name RES 3.00K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 3000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details