Vishay Intertechnology, Inc. RES 39.2K OHM 1/3W 0.1% 1210 TNPW121039K2BETA

Description
RES 39.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 39.2Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/3W 0.1% 1210 - TNPW121039K2BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/3W 0.1% 1210
TNPW121039K2BETA
RES 39.2K OHM 1/3W 0.1% 1210 TNPW121039K2BETA
RES 39.2Kohm 1/3W 0.1% 1210

RES 39.2Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121039K2BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121039K2BETA-ND
Chip Resistor - Surface Mount TNPW121039K2BETA-ND
39.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

39.2 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121039K2BETA TNPW121039K2BETA-ND
Product Name RES 39.2K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 39200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 3-2176067-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 61.9 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details