Vishay Intertechnology, Inc. RES 39.0K OHM 1/3W 0.1% 1210 TNPW121039K0BEEN

Description
RES 39.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 39.0Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.0K OHM 1/3W 0.1% 1210 - TNPW121039K0BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/3W 0.1% 1210
TNPW121039K0BEEN
RES 39.0K OHM 1/3W 0.1% 1210 TNPW121039K0BEEN
RES 39.0Kohm 1/3W 0.1% 1210

RES 39.0Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121039K0BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121039K0BEEN-ND
Chip Resistor - Surface Mount TNPW121039K0BEEN-ND
39 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

39 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121039K0BEEN TNPW121039K0BEEN-ND
Product Name RES 39.0K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 39000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C302J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2176094-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details