Vishay Intertechnology, Inc. RES 38.3K OHM 1/3W 0.1% 1210 TNPW121038K3BEEA

Description
RES 38.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 38.3Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 38.3K OHM 1/3W 0.1% 1210 - TNPW121038K3BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3K OHM 1/3W 0.1% 1210
TNPW121038K3BEEA
RES 38.3K OHM 1/3W 0.1% 1210 TNPW121038K3BEEA
RES 38.3Kohm 1/3W 0.1% 1210

RES 38.3Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121038K3BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121038K3BEEA-ND
Chip Resistor - Surface Mount TNPW121038K3BEEA-ND
38.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

38.3 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121038K3BEEA TNPW121038K3BEEA-ND
Product Name RES 38.3K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 38300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details