Vishay Intertechnology, Inc. Vishay/DaleRES 37.4K OHM 1/3W 0.1% 1210 TNPW121037K4BEEA

Description
Vishay/DaleRES 37.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 37.4Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 37.4K OHM 1/3W 0.1% 1210 - TNPW121037K4BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 37.4K OHM 1/3W 0.1% 1210
TNPW121037K4BEEA
Vishay/DaleRES 37.4K OHM 1/3W 0.1% 1210 TNPW121037K4BEEA
Vishay/DaleRES 37.4Kohm 1/3W 0.1% 1210

Vishay/DaleRES 37.4Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121037K4BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121037K4BEEA-ND
Chip Resistor - Surface Mount TNPW121037K4BEEA-ND
37.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

37.4 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121037K4BEEA TNPW121037K4BEEA-ND
Product Name Vishay/DaleRES 37.4K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 37400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details