Vishay Intertechnology, Inc. RES 365 OHM 1/3W 0.1% 1210 TNPW1210365RBETA

Description
RES 365ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 365ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/3W 0.1% 1210 - TNPW1210365RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/3W 0.1% 1210
TNPW1210365RBETA
RES 365 OHM 1/3W 0.1% 1210 TNPW1210365RBETA
RES 365ohm 1/3W 0.1% 1210

RES 365ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210365RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210365RBETA-ND
Chip Resistor - Surface Mount TNPW1210365RBETA-ND
365 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

365 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1210, 365 Ohm, 0.1%, 25 Ppm Vishay - 66C1690 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1210, 365 Ohm, 0.1%, 25 Ppm Vishay
66C1690
Tnpw, 1210, 365 Ohm, 0.1%, 25 Ppm Vishay 66C1690
TNPW, 1210, 365 Ohm, 0.1%, 25 ppm

TNPW, 1210, 365 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1210365RBETA TNPW1210365RBETA-ND 66C1690
Product Name RES 365 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount Tnpw, 1210, 365 Ohm, 0.1%, 25 Ppm Vishay
Resistance Range 365 ohms 365 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details