Vishay Intertechnology, Inc. RES 360 OHM 1/3W 0.1% 1210 TNPW1210360RBETA

Description
RES 360ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 360ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/3W 0.1% 1210 - TNPW1210360RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/3W 0.1% 1210
TNPW1210360RBETA
RES 360 OHM 1/3W 0.1% 1210 TNPW1210360RBETA
RES 360ohm 1/3W 0.1% 1210

RES 360ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210360RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210360RBETA-ND
Chip Resistor - Surface Mount TNPW1210360RBETA-ND
360 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

360 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210360RBETA TNPW1210360RBETA-ND
Product Name RES 360 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 360 ohms 360 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details