Vishay Intertechnology, Inc. RES 35.7K OHM 1/3W 0.1% 1210 TNPW121035K7BETA

Description
RES 35.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 35.7Kohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.7K OHM 1/3W 0.1% 1210 - TNPW121035K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7K OHM 1/3W 0.1% 1210
TNPW121035K7BETA
RES 35.7K OHM 1/3W 0.1% 1210 TNPW121035K7BETA
RES 35.7Kohm 1/3W 0.1% 1210

RES 35.7Kohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW121035K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW121035K7BETA-ND
Chip Resistor - Surface Mount TNPW121035K7BETA-ND
35.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

35.7 kOhms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW121035K7BETA TNPW121035K7BETA-ND
Product Name RES 35.7K OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 35700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details