Vishay Intertechnology, Inc. Vishay/DaleRES 357 OHM 1/3W 0.1% 1210 TNPW1210357RBETA

Description
Vishay/DaleRES 357ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
Vishay/DaleRES 357ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 357 OHM 1/3W 0.1% 1210 - TNPW1210357RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 357 OHM 1/3W 0.1% 1210
TNPW1210357RBETA
Vishay/DaleRES 357 OHM 1/3W 0.1% 1210 TNPW1210357RBETA
Vishay/DaleRES 357ohm 1/3W 0.1% 1210

Vishay/DaleRES 357ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210357RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210357RBETA-ND
Chip Resistor - Surface Mount TNPW1210357RBETA-ND
357 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

357 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210357RBETA TNPW1210357RBETA-ND
Product Name Vishay/DaleRES 357 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.3330 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1694FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details