Vishay Intertechnology, Inc. RES 357 OHM 1/3W 0.1% 1210 TNPW1210357RBEEN

Description
RES 357ohm 1/3W 0.1% 1210
Request a Quote Datasheet
Description
RES 357ohm 1/3W 0.1% 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 357 OHM 1/3W 0.1% 1210 - TNPW1210357RBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 357 OHM 1/3W 0.1% 1210
TNPW1210357RBEEN
RES 357 OHM 1/3W 0.1% 1210 TNPW1210357RBEEN
RES 357ohm 1/3W 0.1% 1210

RES 357ohm 1/3W 0.1% 1210

Supplier's Site
Chip Resistor - Surface Mount - TNPW1210357RBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1210357RBEEN-ND
Chip Resistor - Surface Mount TNPW1210357RBEEN-ND
357 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

357 Ohms ±0.1% 0.333W, 1/3W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1210357RBEEN TNPW1210357RBEEN-ND
Product Name RES 357 OHM 1/3W 0.1% 1210 Chip Resistor - Surface Mount
Resistance Range 357 ohms 357 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2-1622821-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details